Panasonic Resistor, 309R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3090V

Description
RESISTOR, 309R, 0.125W, THICK FILM, 0603; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 309R, 0.125W, THICK FILM, 0603; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 309R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 309R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0102
Resistor, 309R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0102
RESISTOR, 309R, 0.125W, THICK FILM, 0603; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 309R, 0.125W, THICK FILM, 0603; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 309R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2753 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 309R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2753
Resistor, 309R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2753
RESISTOR, 309R, 0.125W, THICK FILM, 0603; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 309R, 0.125W, THICK FILM, 0603; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0102
Product Name Resistor, 309R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers