Panasonic Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2703V

Description
RESISTOR, 270K, 0.125W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 270K, 0.125W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0084
Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0084
RESISTOR, 270K, 0.125W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 270K, 0.125W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2729 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2729
Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2729
RESISTOR, 270K, 0.125W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 270K, 0.125W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0084
Product Name Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers