Panasonic Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2613V

Description
RESISTOR, 261K, 0.125W, THICK FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 261K, 0.125W, THICK FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7545
Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7545
RESISTOR, 261K, 0.125W, THICK FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 261K, 0.125W, THICK FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2725 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2725
Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2725
RESISTOR, 261K, 0.125W, THICK FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 261K, 0.125W, THICK FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7545
Product Name Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details