Panasonic Resistor, 25R5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED25R5V

Description
RESISTOR, 25R5, 0.125W, THICK FILM, 0603; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 25R5, 0.125W, THICK FILM, 0603; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 25R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2716
Resistor, 25R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2716
RESISTOR, 25R5, 0.125W, THICK FILM, 0603; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 25R5, 0.125W, THICK FILM, 0603; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 25R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0072
Resistor, 25R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0072
RESISTOR, 25R5, 0.125W, THICK FILM, 0603; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 25R5, 0.125W, THICK FILM, 0603; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2716
Product Name Resistor, 25R5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details