Panasonic Resistor, 24R9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED24R9V

Description
RESISTOR, 24R9, 0.125W, THICK FILM, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 24R9, 0.125W, THICK FILM, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 24R9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0066 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24R9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0066
Resistor, 24R9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0066
RESISTOR, 24R9, 0.125W, THICK FILM, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 24R9, 0.125W, THICK FILM, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 24R9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0065 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24R9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0065
Resistor, 24R9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0065
RESISTOR, 24R9, 0.125W, THICK FILM, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 24R9, 0.125W, THICK FILM, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0066
Product Name Resistor, 24R9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details