Panasonic Resistor, 2K4, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2401V

Description
RESISTOR, 2K4, 0.125W, THICK FILM, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K4, 0.125W, THICK FILM, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K4, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7525 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K4, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7525
Resistor, 2K4, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7525
RESISTOR, 2K4, 0.125W, THICK FILM, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K4, 0.125W, THICK FILM, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K4, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7526 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K4, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7526
Resistor, 2K4, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7526
RESISTOR, 2K4, 0.125W, THICK FILM, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K4, 0.125W, THICK FILM, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7525
Product Name Resistor, 2K4, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details