Panasonic Chip Resistor - Surface Mount ERJ-H3ED23R7V

Description
RES 23.7 OHM 0.5% 1/8W 0603
Datasheet
Description
RES 23.7 OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED23R7V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED23R7V
Chip Resistor - Surface Mount ERJ-H3ED23R7V
RES 23.7 OHM 0.5% 1/8W 0603

RES 23.7 OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2704 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2704
Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2704
RESISTOR, 23R7, 0.125W, THICK FILM, 0603; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23R7, 0.125W, THICK FILM, 0603; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2705 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2705
Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2705
RESISTOR, 23R7, 0.125W, THICK FILM, 0603; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23R7, 0.125W, THICK FILM, 0603; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED23R7V 29AJ2704
Product Name Chip Resistor - Surface Mount Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details