Panasonic Resistor, 210K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2103V

Description
RESISTOR, 210K, 0.125W, THICK FILM, 0603; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 210K, 0.125W, THICK FILM, 0603; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 210K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 210K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2690
Resistor, 210K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2690
RESISTOR, 210K, 0.125W, THICK FILM, 0603; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 210K, 0.125W, THICK FILM, 0603; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 210K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2689 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 210K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2689
Resistor, 210K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2689
RESISTOR, 210K, 0.125W, THICK FILM, 0603; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 210K, 0.125W, THICK FILM, 0603; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2690
Product Name Resistor, 210K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers