Panasonic Resistor, 19R6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED19R6V

Description
RESISTOR, 19R6, 0.125W, THICK FILM, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 19R6, 0.125W, THICK FILM, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 19R6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19R6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0021
Resistor, 19R6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0021
RESISTOR, 19R6, 0.125W, THICK FILM, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19R6, 0.125W, THICK FILM, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 19R6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2675 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19R6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2675
Resistor, 19R6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2675
RESISTOR, 19R6, 0.125W, THICK FILM, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19R6, 0.125W, THICK FILM, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0021
Product Name Resistor, 19R6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details