Panasonic Chip Resistor - Surface Mount ERJ-H3ED1912V

Description
RES 19.1K OHM 0.5% 1/8W 0603
Datasheet
Description
RES 19.1K OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED1912V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED1912V
Chip Resistor - Surface Mount ERJ-H3ED1912V
RES 19.1K OHM 0.5% 1/8W 0603

RES 19.1K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 19K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19K1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0023
Resistor, 19K1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0023
RESISTOR, 19K1, 0.125W, THICK FILM, 0603; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19K1, 0.125W, THICK FILM, 0603; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 19K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19K1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0024
Resistor, 19K1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0024
RESISTOR, 19K1, 0.125W, THICK FILM, 0603; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19K1, 0.125W, THICK FILM, 0603; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED1912V 29AJ0023
Product Name Chip Resistor - Surface Mount Resistor, 19K1, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 19100 ohms 19100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details