Panasonic Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1583V

Description
RESISTOR, 158K, 0.125W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 158K, 0.125W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9992 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9992
Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9992
RESISTOR, 158K, 0.125W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 158K, 0.125W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2634 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2634
Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2634
RESISTOR, 158K, 0.125W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 158K, 0.125W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9992
Product Name Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 158000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details