Panasonic Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED14R7V

Description
RESISTOR, 14R7, 0.125W, THICK FILM, 0603; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14R7, 0.125W, THICK FILM, 0603; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7442 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7442
Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7442
RESISTOR, 14R7, 0.125W, THICK FILM, 0603; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14R7, 0.125W, THICK FILM, 0603; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2614 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2614
Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2614
RESISTOR, 14R7, 0.125W, THICK FILM, 0603; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14R7, 0.125W, THICK FILM, 0603; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7442
Product Name Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details