Panasonic Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1472V

Description
RESISTOR, 14K7, 0.125W, THICK FILM, 0603; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14K7, 0.125W, THICK FILM, 0603; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7448 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7448
Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7448
RESISTOR, 14K7, 0.125W, THICK FILM, 0603; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K7, 0.125W, THICK FILM, 0603; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2625 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2625
Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2625
RESISTOR, 14K7, 0.125W, THICK FILM, 0603; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K7, 0.125W, THICK FILM, 0603; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3ED1472V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED1472V
Chip Resistor - Surface Mount ERJ-H3ED1472V
RES 14.7K OHM 0.5% 1/8W 0603

RES 14.7K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ7448 ERJ-H3ED1472V
Product Name Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14700 ohms 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details