Panasonic Resistor, 1K47, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1471V

Description
RESISTOR, 1K47, 0.125W, THICK FILM, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K47, 0.125W, THICK FILM, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K47, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K47, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2623
Resistor, 1K47, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2623
RESISTOR, 1K47, 0.125W, THICK FILM, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K47, 0.125W, THICK FILM, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K47, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K47, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2624
Resistor, 1K47, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2624
RESISTOR, 1K47, 0.125W, THICK FILM, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K47, 0.125W, THICK FILM, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2623
Product Name Resistor, 1K47, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details