Panasonic Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1403V

Description
RESISTOR, 140K, 0.125W, THICK FILM, 0603; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 140K, 0.125W, THICK FILM, 0603; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9984
Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9984
RESISTOR, 140K, 0.125W, THICK FILM, 0603; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 140K, 0.125W, THICK FILM, 0603; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2617 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2617
Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2617
RESISTOR, 140K, 0.125W, THICK FILM, 0603; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 140K, 0.125W, THICK FILM, 0603; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9984
Product Name Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 140000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers