Panasonic Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED13R0V

Description
RESISTOR, 13R, 0.125W, THICK FILM, 0603; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13R, 0.125W, THICK FILM, 0603; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7431
Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7431
RESISTOR, 13R, 0.125W, THICK FILM, 0603; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13R, 0.125W, THICK FILM, 0603; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2603
Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2603
RESISTOR, 13R, 0.125W, THICK FILM, 0603; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13R, 0.125W, THICK FILM, 0603; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7431
Product Name Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details