Panasonic Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1372V

Description
RESISTOR, 13K7, 0.125W, THICK FILM, 0603; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13K7, 0.125W, THICK FILM, 0603; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2613
Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2613
RESISTOR, 13K7, 0.125W, THICK FILM, 0603; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13K7, 0.125W, THICK FILM, 0603; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2612
Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2612
RESISTOR, 13K7, 0.125W, THICK FILM, 0603; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13K7, 0.125W, THICK FILM, 0603; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2613
Product Name Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details