Panasonic Resistor, 127R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1270V

Description
RESISTOR, 127R, 0.125W, THICK FILM, 0603; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 127R, 0.125W, THICK FILM, 0603; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 127R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 127R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9967
Resistor, 127R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9967
RESISTOR, 127R, 0.125W, THICK FILM, 0603; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 127R, 0.125W, THICK FILM, 0603; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 127R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 127R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7430
Resistor, 127R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7430
RESISTOR, 127R, 0.125W, THICK FILM, 0603; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 127R, 0.125W, THICK FILM, 0603; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9967
Product Name Resistor, 127R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details