Panasonic Resistor, 1K18, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1181V

Description
RESISTOR, 1K18, 0.125W, THICK FILM, 0603; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K18, 0.125W, THICK FILM, 0603; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K18, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2576 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K18, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2576
Resistor, 1K18, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2576
RESISTOR, 1K18, 0.125W, THICK FILM, 0603; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K18, 0.125W, THICK FILM, 0603; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K18, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K18, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2575
Resistor, 1K18, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2575
RESISTOR, 1K18, 0.125W, THICK FILM, 0603; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K18, 0.125W, THICK FILM, 0603; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2576
Product Name Resistor, 1K18, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details