Panasonic Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1150V

Description
RESISTOR, 115R, 0.125W, THICK FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 115R, 0.125W, THICK FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9960
Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9960
RESISTOR, 115R, 0.125W, THICK FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 115R, 0.125W, THICK FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7415 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7415
Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7415
RESISTOR, 115R, 0.125W, THICK FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 115R, 0.125W, THICK FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9960
Product Name Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details