Panasonic Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1130V

Description
RESISTOR, 113R, 0.125W, THICK FILM, 0603; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 113R, 0.125W, THICK FILM, 0603; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9957
Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9957
RESISTOR, 113R, 0.125W, THICK FILM, 0603; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 113R, 0.125W, THICK FILM, 0603; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9956 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9956
Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9956
RESISTOR, 113R, 0.125W, THICK FILM, 0603; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 113R, 0.125W, THICK FILM, 0603; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9957
Product Name Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details