Panasonic Chip Resistor - Surface Mount ERJ-H3ED1102V

Description
RES 11K OHM 0.5% 1/8W 0603
Datasheet
Description
RES 11K OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED1102V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED1102V
Chip Resistor - Surface Mount ERJ-H3ED1102V
RES 11K OHM 0.5% 1/8W 0603

RES 11K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9954 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9954
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9954
RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9953 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9953
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9953
RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED1102V 28AJ9954
Product Name Chip Resistor - Surface Mount Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 11000 ohms 11000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details