Panasonic Chip Resistor - Surface Mount ERJ-H3ED10R7V

Description
RES 10.7 OHM 0.5% 1/8W 0603
Datasheet
Description
RES 10.7 OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED10R7V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED10R7V
Chip Resistor - Surface Mount ERJ-H3ED10R7V
RES 10.7 OHM 0.5% 1/8W 0603

RES 10.7 OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 10R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2555 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2555
Resistor, 10R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2555
RESISTOR, 10R7, 0.125W, THICK FILM, 0603; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10R7, 0.125W, THICK FILM, 0603; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9937
Resistor, 10R7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9937
RESISTOR, 10R7, 0.125W, THICK FILM, 0603; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10R7, 0.125W, THICK FILM, 0603; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED10R7V 29AJ2555
Product Name Chip Resistor - Surface Mount Resistor, 10R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9540 ohms
View Details
4 suppliers