Panasonic Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1003V

Description
RESISTOR, 100K, 0.125W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 100K, 0.125W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9938
Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9938
RESISTOR, 100K, 0.125W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 100K, 0.125W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7400 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7400
Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7400
RESISTOR, 100K, 0.125W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 100K, 0.125W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9938
Product Name Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details