Panasonic Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1001V

Description
RESISTOR, 1K, 0.125W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K, 0.125W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2559
Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2559
RESISTOR, 1K, 0.125W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 1K, 0.125W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2558
Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2558
RESISTOR, 1K, 0.125W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 1K, 0.125W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2559
Product Name Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details