Panasonic Resistor, 9K53, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF9531X

Description
RESISTOR, 9K53, 0.1W, THICK FILM, 0402; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9K53, 0.1W, THICK FILM, 0402; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9K53, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K53, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9927
Resistor, 9K53, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9927
RESISTOR, 9K53, 0.1W, THICK FILM, 0402; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K53, 0.1W, THICK FILM, 0402; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9K53, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K53, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7392
Resistor, 9K53, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7392
RESISTOR, 9K53, 0.1W, THICK FILM, 0402; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K53, 0.1W, THICK FILM, 0402; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9927
Product Name Resistor, 9K53, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers