Panasonic Resistor, 806R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF8060X

Description
RESISTOR, 806R, 0.1W, THICK FILM, 0402; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 806R, 0.1W, THICK FILM, 0402; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 806R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9906 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 806R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9906
Resistor, 806R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9906
RESISTOR, 806R, 0.1W, THICK FILM, 0402; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 806R, 0.1W, THICK FILM, 0402; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 806R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 806R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7364
Resistor, 806R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7364
RESISTOR, 806R, 0.1W, THICK FILM, 0402; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 806R, 0.1W, THICK FILM, 0402; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9906
Product Name Resistor, 806R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 806 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers