Panasonic Resistor, 78K7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF7872X

Description
RESISTOR, 78K7, 0.1W, THICK FILM, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 78K7, 0.1W, THICK FILM, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 78K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7361 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7361
Resistor, 78K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7361
RESISTOR, 78K7, 0.1W, THICK FILM, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 78K7, 0.1W, THICK FILM, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 78K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7362 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7362
Resistor, 78K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7362
RESISTOR, 78K7, 0.1W, THICK FILM, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 78K7, 0.1W, THICK FILM, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7361
Product Name Resistor, 78K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details