Panasonic Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF7682X

Description
RESISTOR, 76K8, 0.1W, THICK FILM, 0402; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 76K8, 0.1W, THICK FILM, 0402; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7357
Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7357
RESISTOR, 76K8, 0.1W, THICK FILM, 0402; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 76K8, 0.1W, THICK FILM, 0402; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7356
Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7356
RESISTOR, 76K8, 0.1W, THICK FILM, 0402; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 76K8, 0.1W, THICK FILM, 0402; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7357
Product Name Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details