Panasonic Resistor, 680R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF6800X

Description
RESISTOR, 680R, 0.1W, THICK FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 680R, 0.1W, THICK FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 680R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 680R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9889
Resistor, 680R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9889
RESISTOR, 680R, 0.1W, THICK FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 680R, 0.1W, THICK FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 680R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 680R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7342
Resistor, 680R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7342
RESISTOR, 680R, 0.1W, THICK FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 680R, 0.1W, THICK FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9889 28AJ7342
Product Name Resistor, 680R, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 680R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers