Panasonic Resistor, 63R4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF63R4X

Description
RESISTOR, 63R4, 0.1W, THICK FILM, 0402; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 63R4, 0.1W, THICK FILM, 0402; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 63R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2495 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 63R4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2495
Resistor, 63R4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2495
RESISTOR, 63R4, 0.1W, THICK FILM, 0402; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 63R4, 0.1W, THICK FILM, 0402; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 63R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 63R4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2494
Resistor, 63R4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2494
RESISTOR, 63R4, 0.1W, THICK FILM, 0402; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 63R4, 0.1W, THICK FILM, 0402; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2495
Product Name Resistor, 63R4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details