Panasonic Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5900X

Description
RESISTOR, 590R, 0.1W, THICK FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 590R, 0.1W, THICK FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7316
Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7316
RESISTOR, 590R, 0.1W, THICK FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 590R, 0.1W, THICK FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9873
Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9873
RESISTOR, 590R, 0.1W, THICK FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 590R, 0.1W, THICK FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7316
Product Name Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 590 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers