Panasonic Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4532X

Description
RESISTOR, 45K3, 0.1W, THICK FILM, 0402; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 45K3, 0.1W, THICK FILM, 0402; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9836 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9836
Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9836
RESISTOR, 45K3, 0.1W, THICK FILM, 0402; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 45K3, 0.1W, THICK FILM, 0402; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9837
Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9837
RESISTOR, 45K3, 0.1W, THICK FILM, 0402; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 45K3, 0.1W, THICK FILM, 0402; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9836
Product Name Resistor, 45K3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers