Panasonic Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4531X

Description
RESISTOR, 4K53, 0.1W, THICK FILM, 0402; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K53, 0.1W, THICK FILM, 0402; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7287
Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7287
RESISTOR, 4K53, 0.1W, THICK FILM, 0402; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K53, 0.1W, THICK FILM, 0402; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2445 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2445
Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2445
RESISTOR, 4K53, 0.1W, THICK FILM, 0402; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K53, 0.1W, THICK FILM, 0402; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7287
Product Name Resistor, 4K53, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details