Panasonic Resistor, 4K42, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4421X

Description
RESISTOR, 4K42, 0.1W, THICK FILM, 0402; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K42, 0.1W, THICK FILM, 0402; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K42, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K42, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7284
Resistor, 4K42, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7284
RESISTOR, 4K42, 0.1W, THICK FILM, 0402; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K42, 0.1W, THICK FILM, 0402; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K42, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K42, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9835
Resistor, 4K42, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9835
RESISTOR, 4K42, 0.1W, THICK FILM, 0402; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K42, 0.1W, THICK FILM, 0402; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7284
Product Name Resistor, 4K42, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details