Panasonic Resistor, 402R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4020X

Description
RESISTOR, 402R, 0.1W, THICK FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 402R, 0.1W, THICK FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 402R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 402R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7272
Resistor, 402R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7272
RESISTOR, 402R, 0.1W, THICK FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 402R, 0.1W, THICK FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 402R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 402R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7271
Resistor, 402R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7271
RESISTOR, 402R, 0.1W, THICK FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 402R, 0.1W, THICK FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7272
Product Name Resistor, 402R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 402 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details