Panasonic Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2943X

Description
RESISTOR, 294K, 0.1W, THICK FILM, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 294K, 0.1W, THICK FILM, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2377 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2377
Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2377
RESISTOR, 294K, 0.1W, THICK FILM, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 294K, 0.1W, THICK FILM, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2378
Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2378
RESISTOR, 294K, 0.1W, THICK FILM, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 294K, 0.1W, THICK FILM, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2377
Product Name Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 294000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers