Panasonic Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2322X

Description
RESISTOR, 23K2, 0.1W, THICK FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 23K2, 0.1W, THICK FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7200
Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7200
RESISTOR, 23K2, 0.1W, THICK FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K2, 0.1W, THICK FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2331
Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2331
RESISTOR, 23K2, 0.1W, THICK FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K2, 0.1W, THICK FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7200
Product Name Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details