Panasonic Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF21R0X

Description
RESISTOR, 21R, 0.1W, THICK FILM, 0402; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 21R, 0.1W, THICK FILM, 0402; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9714
Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9714
RESISTOR, 21R, 0.1W, THICK FILM, 0402; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 21R, 0.1W, THICK FILM, 0402; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2313 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2313
Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2313
RESISTOR, 21R, 0.1W, THICK FILM, 0402; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 21R, 0.1W, THICK FILM, 0402; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9714
Product Name Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 21 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details