Panasonic Resistor, 21K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2102X

Description
RESISTOR, 21K, 0.1W, THICK FILM, 0402; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 21K, 0.1W, THICK FILM, 0402; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 21K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2314 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2314
Resistor, 21K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2314
RESISTOR, 21K, 0.1W, THICK FILM, 0402; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 21K, 0.1W, THICK FILM, 0402; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 21K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9716
Resistor, 21K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9716
RESISTOR, 21K, 0.1W, THICK FILM, 0402; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 21K, 0.1W, THICK FILM, 0402; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2314
Product Name Resistor, 21K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 21000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers