Panasonic Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1960X

Description
RESISTOR, 196R, 0.1W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 196R, 0.1W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7170
Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7170
RESISTOR, 196R, 0.1W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 196R, 0.1W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2301 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2301
Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2301
RESISTOR, 196R, 0.1W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 196R, 0.1W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7170
Product Name Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 196 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details