Panasonic Chip Resistor - Surface Mount ERJ-H2RF1801X

Description
RES 1.8K OHM 1% 1/10W 0402
Datasheet
Description
RES 1.8K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RF1801X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RF1801X
Chip Resistor - Surface Mount ERJ-H2RF1801X
RES 1.8K OHM 1% 1/10W 0402

RES 1.8K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9695 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9695
Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9695
RESISTOR, 1K8, 0.1W, THICK FILM, 0402; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K8, 0.1W, THICK FILM, 0402; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2287
Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2287
RESISTOR, 1K8, 0.1W, THICK FILM, 0402; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K8, 0.1W, THICK FILM, 0402; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-H2RF1801X 28AJ9695 29AJ2287
Product Name Chip Resistor - Surface Mount Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details