Panasonic Resistor, 1K78, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1781X

Description
RESISTOR, 1K78, 0.1W, THICK FILM, 0402; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K78, 0.1W, THICK FILM, 0402; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K78, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K78, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2283
Resistor, 1K78, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2283
RESISTOR, 1K78, 0.1W, THICK FILM, 0402; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K78, 0.1W, THICK FILM, 0402; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K78, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K78, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7156
Resistor, 1K78, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7156
RESISTOR, 1K78, 0.1W, THICK FILM, 0402; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K78, 0.1W, THICK FILM, 0402; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2283
Product Name Resistor, 1K78, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details