Panasonic Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF16R5X

Description
RESISTOR, 16R5, 0.1W, THICK FILM, 0402; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16R5, 0.1W, THICK FILM, 0402; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7133 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7133
Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7133
RESISTOR, 16R5, 0.1W, THICK FILM, 0402; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 16R5, 0.1W, THICK FILM, 0402; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7134
Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7134
RESISTOR, 16R5, 0.1W, THICK FILM, 0402; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 16R5, 0.1W, THICK FILM, 0402; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7133
Product Name Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details