RESISTOR, 1K58, 0.1W, THICK FILM, 0402; Resistance:1.58kohm;
RESISTOR, 1K58, 0.1W, THICK FILM, 0402; Resistance:1.58kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AJ2266 |
| Product Name | Resistor, 1K58, 0.1W, Thick Film, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 1580 ohms |