Panasonic Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF12R1X

Description
RESISTOR, 12R1, 0.1W, THICK FILM, 0402; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12R1, 0.1W, THICK FILM, 0402; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2222 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2222
Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2222
RESISTOR, 12R1, 0.1W, THICK FILM, 0402; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 12R1, 0.1W, THICK FILM, 0402; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2223
Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2223
RESISTOR, 12R1, 0.1W, THICK FILM, 0402; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 12R1, 0.1W, THICK FILM, 0402; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2222
Product Name Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details