Panasonic Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1151X

Description
RESISTOR, 1K15, 0.1W, THICK FILM, 0402; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K15, 0.1W, THICK FILM, 0402; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7085
Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7085
RESISTOR, 1K15, 0.1W, THICK FILM, 0402; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K15, 0.1W, THICK FILM, 0402; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7084
Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7084
RESISTOR, 1K15, 0.1W, THICK FILM, 0402; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K15, 0.1W, THICK FILM, 0402; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7085
Product Name Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details