Panasonic Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1001X

Description
RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7066 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7066
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7066
RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ Series RoHS Compliant: Yes

RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2195 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2195
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2195
RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ7066 29AJ2195
Product Name Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details