Panasonic Resistor, 9K76, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD9761X

Description
RESISTOR, 9K76, 0.1W, THICK FILM, 0402; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9K76, 0.1W, THICK FILM, 0402; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9K76, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2189 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K76, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2189
Resistor, 9K76, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2189
RESISTOR, 9K76, 0.1W, THICK FILM, 0402; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K76, 0.1W, THICK FILM, 0402; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9K76, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K76, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7060
Resistor, 9K76, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7060
RESISTOR, 9K76, 0.1W, THICK FILM, 0402; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K76, 0.1W, THICK FILM, 0402; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2189
Product Name Resistor, 9K76, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers