Panasonic Resistor, 95R3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD95R3X

Description
RESISTOR, 95R3, 0.1W, THICK FILM, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 95R3, 0.1W, THICK FILM, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 95R3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 95R3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9608
Resistor, 95R3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9608
RESISTOR, 95R3, 0.1W, THICK FILM, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 95R3, 0.1W, THICK FILM, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 95R3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 95R3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9607
Resistor, 95R3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9607
RESISTOR, 95R3, 0.1W, THICK FILM, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 95R3, 0.1W, THICK FILM, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9608
Product Name Resistor, 95R3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details